NEN-EN 15293

Automotive fuels - Ethanol (E85) automotive fuel - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 15
ICS Code (Liquid fuels): 75.160.20
scope:

This Technical Specification specifies requirements and test methods for marketed and delivered Ethanol (E85) automotive fuel. It is applicable to Ethanol (E85) automotive fuel for use in spark ignition engine vehicles designed to run on Ethanol (E85). Ethanol (E85) automotive fuel is a mixture of nominally 85 % (V/V) ethanol complying to EN 15376 and petrol complying to EN 228, but also including the possibility of having different "seasonal grades" containing more than 50 % (V/V) ethanol.

Document History

June 1, 2017
Automotive fuels - Automotive ethanol (E85) fuel - Requirements and test methods
This draft European Standard specifies requirements and test methods for marketed and delivered automotive ethanol (E85) fuel. It is applicable to automotive ethanol (E85) fuel for use in spark...
February 1, 2016
Automotive fuels - Ethanol (E85) automotive fuel - Requirements and test methods
This draft European Standard specifies requirements and test methods for marketed and delivered automotive ethanol (E85) fuel. It is applicable to automotive ethanol (E85) fuel for use in spark...
NEN-EN 15293
April 1, 2009
Automotive fuels - Ethanol (E85) automotive fuel - Requirements and test methods
This Technical Specification specifies requirements and test methods for marketed and delivered Ethanol (E85) automotive fuel. It is applicable to Ethanol (E85) automotive fuel for use in spark...

References

Advertisement