NEN-EN 15608

Surface active agents - Quantitative determination of free fatty acid in alkylamidopropylbetaines - Gas-chromatographic method

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 15
ICS Code (Surface active agents): 71.100.40
scope:

This European Standard specifies a procedure for the determination of the content of free fatty acid, FFA, in alkylamidopropylbetaines, which is defined as being the amount of fatty acid expressed in grams per 100 g of product. This method has been validated for the determination of fatty acids from C6 to C20 in a total concentration range from 0,02 g to more than 3,0 g fatty acid per 100 g of product.

Document History

NEN-EN 15608
June 1, 2008
Surface active agents - Quantitative determination of free fatty acid in alkylamidopropylbetaines - Gas-chromatographic method
This European Standard specifies a procedure for the determination of the content of free fatty acid, FFA, in alkylamidopropylbetaines, which is defined as being the amount of fatty acid expressed in...
January 1, 2007
Surface active agents - Quantitative determination of free fatty acid in alkylamidopropylbetaines - Gas-chromatographic method
This European Standard specifies a procedure for the determination of the content of free fatty acid, FFA, in alkylamidopropylbetaines, which is defined as being the amount of fatty acid expressed in...
Advertisement