NEN-EN 15689

Railway applications - Track - Switches and crossings - Crossing components made of cast austenitic manganese steel

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 25
ICS Code (Construction of railways): 93.100
scope:

The scope of this European Standard is: to establish material requirements for cast austenitic manganese steel for fixed crossings and cradles for crossings with moveable parts designed to be welded or bolted to rails; to formulate codes of practice for inspection, testing of un-machined and machined heat-treated castings; to list the methods by which crossings should be identified and traced; to define limits of weld rectification by the supplier; special requirements for pre-hardened crossings. Geometrical aspects, as machining tolerances and inspection of finished crossings are covered in EN 13232-6 and EN 13232-7 and therefore not in this European Standard. This European Standard specifies the minimum requirements for cast manganese crossing components. Special applications (for instance tram systems) can require different demands in certain paragraphs and need to be agreed between customer and supplier.

Document History

NEN-EN 15689
December 1, 2009
Railway applications - Track - Switches and crossings - Crossing components made of cast austenitic manganese steel
The scope of this European Standard is: to establish material requirements for cast austenitic manganese steel for fixed crossings and cradles for crossings with moveable parts designed to be welded...
July 1, 2007
Railway applications - Track - Switches and crossings - Cast austenitic manganese steel for crossing components
The scope of this European Standard is: to establish material requirements for cast austenitic manganese steel for fixed crossings and cradles for crossings with moveable parts designed to be welded...

References

Advertisement