NEN-EN 15746-1+A1

Railway applications - Track - Road-rail machines and associated equipment - Part 1: Technical requirements for running and working

inactive
Organization: NEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 84
ICS Code (Construction of railways): 93.100
scope:

This European Standard deals with the technical requirements to minimize the specific railway hazards of self propelled road-rail machines - henceforward referred to as machines - and associated equipment, which can arise during the commissioning, the operation and the maintenance of machines when carried out in accordance with the specification given by the manufacturer or his authorised representative. Part 1 of EN 15746 defines requirements for approval of the machine by an authorised body; Part 2 defines requirements for the machine to be declared conformant by the manufacturer, except in the case of machines classified under Annex 4 of the Machinery Directive, which require a conformity check in conjunction with a notified body. Additional requirements can apply for running on infrastructures with narrow gauge or broad gauge lines, lines of tramways, railways utilizing other than adhesion between the rail and rail wheels and underground infrastructures. This European Standard is also applicable for machines and associated equipment that in working configuration are partly supported on the ballast or the formation.

Document History

December 1, 2020
Railway applications - Track - Road-rail machines and associated equipment - Part 1: Technical requirements for travelling and working
General This document deals with the technical requirements to minimize the specific railway hazards of selfpropelled road-rail machines – henceforward referred to as machines – and associated...
January 1, 2016
Railway applications - Track - Road rail machines and associated equipment - Part 1: Technical requirements for travelling and working
This European Standard deals with the technical requirements to minimize the specific railway hazards of self-propelled road-rail machines - henceforward referred to as machines - and associated...
NEN-EN 15746-1+A1
October 1, 2011
Railway applications - Track - Road-rail machines and associated equipment - Part 1: Technical requirements for running and working
This European Standard deals with the technical requirements to minimize the specific railway hazards of self propelled road-rail machines - henceforward referred to as machines - and associated...
May 1, 2011
Railway applications - Track - Road rail machines and associated equipment - Part 1: Technical requirements for running and working
A description is not available for this item.
May 1, 2010
Railway applications - Track - Road-rail machines and associated equipment - Part 1: Technical requirements for running and working
This European Standard deals with the technical requirements to minimize the specific railway hazards of self propelled road-rail machines - henceforward referred to as machines - and associated...
January 1, 2008
Railway applications - Track - Road-rail machines and associated equipment - Part 1: Technical requirements for running and working
This European Standard deals with the technical requirements to minimize the specific railway hazards of self propelled road-rail machines - henceforward referred to as machines - and associated...

References

Advertisement