NEN-EN 16333

Slurry surfacing - Specification for airfields

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 42
ICS Code (Construction of airports): 93.120
ICS Code (Road construction materials): 93.080.20
scope:

This document describes the performance requirements and control procedures for the installation of slurry surfacing on airfields as a product for the surface treatment of areas trafficked by Aircraft (e.g. runways on „low" trafficked airfields, aprons and taxiways). NOTE The installation of slurry surfacing on airfields requires experience and skills from both the Client and the Contractor. The suitability of the product for a particular airfield application and the capability of the contractor have to be considered carefully in every case. This document does not apply to small areas of slurry surfacing that are less than 500 m2 which are not contiguous (for example minor repairs). This document contains - Annex A (normative) Factory Production Control, - Annex B (informative) Minimum Test Frequencies for FPC, - Annex C (normative) Type Approval Installation Trial (TAIT), - Annex D (normative) Mix Design, - Annex E (normative) Shear Bond Strength Test Method.

Document History

NEN-EN 16333
November 1, 2011
Slurry surfacing - Specification for airfields
This document describes the performance requirements and control procedures for the installation of slurry surfacing on airfields as a product for the surface treatment of areas trafficked by...
Advertisement