NEN-EN 17074

Glass in building - Environmental product declaration - Product category rules for flat glass products

inactive
Organization: NEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 32
ICS Code (Glass in building): 81.040.20
scope:

This European Standard covers all life cycle stages, from cradle to grave, namely product stage, construction process stage, use stage and end-of-life stage of glass products (see point 4), used in buildings. While covering all life cycle stages, this PCR primarily focuses on the product stage, in particular the manufacturing of flat glass and the consequent processing into flat glass products (as listed in point 4.), from cradle to gate. It covers raw materials and energy supply, transport, flat glass manufacturing, flat glass processing, packaging and storage. All requirements and recommendations in this PCR for the elaboration of the Life Cycle Inventory may be applicable to flat glass used in other applications, such as flat glass used in automotive. This PCR includes the rules to produce EPD that contains more than one thickness or configuration of the same product. This European Standard does not apply to glass blocks, glass paver units (EN 1051-1) and channel-shaped glass (EN 572-7, EN 15683-1).

Document History

October 1, 2019
Glass in building - Environmental product declaration - Product category rules for flat glass products
This document covers all life cycle stages, from cradle to grave, namely product stage, construction process stage, use stage and end-of-life stage of glass products (see Clause 4), used in...
NEN-EN 17074
February 1, 2017
Glass in building - Environmental product declaration - Product category rules for flat glass products
This European Standard covers all life cycle stages, from cradle to grave, namely product stage, construction process stage, use stage and end-of-life stage of glass products (see point 4), used in...

References

Advertisement