NEN-EN 2435-001

Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 001: Minimum requirements

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 13
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This standard specifies the minimum requirements for a two-component, chromated epoxy or polyurethane, corrosion resistant primer which can be used with or without a finish for aerospace applications. The properties specified in this standard are obtained on defined aluminium alloy test pieces prepared in accordance with EN 3837, procedure A and ISO 3270. The ability of the material to be used for a specific application (e.g. alternative substrate, specific drying conditions, etc.) shall be determined by supplementary tests to confirm that the requirements of this standard are met.

Document History

NEN-EN 2435-001
July 1, 2006
Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 001: Minimum requirements
This standard specifies the minimum requirements for a two-component, chromated epoxy or polyurethane, corrosion resistant primer which can be used with or without a finish for aerospace...
Advertisement