NEN-EN 2591-402

Aerospace series - Elements of electrical and optical connection - Test methods - Part 402: Shock

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies a method of assessing the ability of elements of connection to withstand mechanical shock of a specified severity. It should be used together with EN 2591-100. This test is based on EN 60068-2-27.

Document History

NEN-EN 2591-402
July 1, 2012
Aerospace series - Elements of electrical and optical connection - Test methods - Part 402: Shock
This European Standard specifies a method of assessing the ability of elements of connection to withstand mechanical shock of a specified severity. It should be used together with EN 2591-100. This...
August 1, 1998
Aerospace series - Elements of electrical and optical connection - Test methods - Part 402: Shock
Specifies a method of assessing the ability of elements of connection to withstand mechanical shock of a specified severity. It shall be used together with EN 2591.
Advertisement