NEN-EN 3059
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel with flanged alignment housing, cadmium plated - Dimensions and loads
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the characteristics of rigid single row ball bearings in steel, with cadmium-plated flanged alignment housing designed to withstand only slow rotations and oscillations under load. They are intended for use in the hubs of torsion lever and in separated supports for airframe/aerospace applications. The airframe rolling bearings defined in this standard may be used in the temperature range from - 54 °C to 150 °C. However, being lubricated with the following greases (see EN 3727): ester type very high pressure grease (code letter A), operating range from - 73 °C to 121 °C or, synthetic hydrocarbons type very high pressure grease general purpose (code letter B) operating range from - 54 °C to 177 °C. Their field of application when lubricated with code letter A grease is limited to 121 °C.
Document History