NEN-EN 3083

Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, bulkhead, long welded end, for repair

active
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 13
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics of unions, bulkhead, long welded end for pipe couplings 8°30', in titanium alloy, for aerospace applications to be used as repair couplings to replace EN 3691. Nominal pressure: up to 28000 kPa. Temperature range: - 55 °C to 135 °C.

Document History

July 1, 2017
Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, bulkhead, long welded end, for repair
A description is not available for this item.
NEN-EN 3083
November 1, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, bulkhead, long welded end, for repair
Specifies the characteristics of unions, bulkhead, long welded end for pipe couplings 8°30', in titanium alloy, for aerospace applications to be used as repair couplings to replace EN 3691. Nominal...
Advertisement