NEN-EN 3155-033
Aerospace series - Electrical contacts used in elements of connection - Part 033: Contacts, electrical, coaxial, 50 ohms, size 5, female, type D, crimp, class R - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics, tests and tooling applicable to female electrical coaxial contacts, size 5, type D, crimp, class R, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated male contacts are defined in EN 3155-032.
Document History
NEN-EN 3155-033
June 1, 2009
Aerospace series - Electrical contacts used in elements of connection - Part 033: Contacts, electrical, coaxial, 50 ohms, size 5, female, type D, crimp, class R - Product standard
This standard specifies the required characteristics, tests and tooling applicable to female electrical coaxial contacts, size 5, type D, crimp, class R, used in elements of connection according to...