NEN-EN 3326
Aerospace series - Bolts, D-head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-PH2601 (INCO 718) - Classification: 1 275 MPa/650 °C, unplated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the dimensions of unplated D-head bolts, close tolerance, with MJ-thread, medium thread length, in heat resisting nickel base alloy NI-PH2601 to EN 2952 and EN 3219 for aerospace applications. Maximum test temperature of the material is 650 °C. These bolts are to be used in aerospace fastening systems mainly stressed in shearing force.
Document History
NEN-EN 3326
January 1, 2008
Aerospace series - Bolts, D-head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-PH2601 (INCO 718) - Classification: 1 275 MPa/650 °C, unplated
This standard specifies the dimensions of unplated D-head bolts, close tolerance, with MJ-thread, medium thread length, in heat resisting nickel base alloy NI-PH2601 to EN 2952 and EN 3219 for...