NEN-EN 3774-001
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 I[n] - Part 001: Technical specification
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
Specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2A to 25A, switching capacity 65 In, for use in aircraft electrical systems. Their operating temperatures are between -55°C and 125°C for rated currents equal or lower than 15 A between -15°C and 90°C for rated curents higher than 15 A at a maximum altitude of Z=22000 m. It shall be used together with EN 2350.
Document History