NEN-EN 50191

Erection and operation of electrical test equipment

inactive
Organization: NEN
Publication Date: 1 June 2009
Status: inactive
Page Count: 25
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical engineering in general): 29.020
scope:

This European Standard is applicable to the erection and operation of fixed and temporary electrical test installations. Compliance with this European Standard is not necessary, if contact with live parts presents no danger. This is the case when one of the following conditions is satisfied at live exposed points: a) the voltage at frequencies above 500 Hz does not exceed 25 V a.c. or 60 V d.c. and complies with the requirements for SELV or for PELV in accordance with HD 60364-4-41; b) in case of voltages at frequencies up to 500 Hz exceeding 25 V a.c. or 60 V d.c., the resultant current through a non-inductive resistance of 2 kO does not exceed 3 mA a.c. (r.m.s.) or 12 mA d.c; c) at frequencies above 500 Hz the national determined current and voltage values shall be applied. If there are no national requirements determined reference values for permissible body currents and contact voltages can be taken from Table A.1; d) the discharge energy does not exceed 350 mJ.

Document History

November 1, 2010
Erection and operation of electrical test equipment
This European Standard is applicable to the erection and operation of fixed and temporary electrical test installations. Compliance with this European Standard is not necessary, if contact with live...
NEN-EN 50191
June 1, 2009
Erection and operation of electrical test equipment
This European Standard is applicable to the erection and operation of fixed and temporary electrical test installations. Compliance with this European Standard is not necessary, if contact with live...
April 1, 2004
Erection and operation of electrical test equipment
This standard is applicable to the erection and operation of fixed and temporary electrical test installations. Compliance with this standard is not necessary, if contact with live parts presents no...
April 1, 1995
Erection and operation of electrical test equipment
This standard is applicable to the erection and operation of fixed and temporary electrical test installations. Compliance with this standard is not necessary, if contact with live parts presents no...
Advertisement