NEN-EN 484
Specification for dedicated liquefied petroleum gas appliances - Independent stoves, including those incorporating a grill for outdoor use
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
This European Standard specifies constructional and performance characteristics, safety specifications and rational use of energy, relevant test methods and marking of independent stoves, side burners, covered burners, open burners, contact grills, radiant grills, burning liquefied petroleum gas, referred to in the body of the text as "appliances". This standard covers appliances, used outdoors and operating with the gases indicated in 4.1 and according to the categories specified in 4.2. This standard applies to these appliances and their functional sections whether or not the latter are independent or incorporated into an assembly. Appliances supplied with third family gas at pressures greater those defined in 4.2 are outside the field of application of this standard. Appliances used in leisure vehicles and boats are outside the field of application of this standard. Independent stove burners, whose nominal heat input is below 1,16 kW and grills, are not subject to any special requirement concerning the rational use of energy due to their low rate and their use for short periods of time. This European Standard does not state all applicable requirements for integral equipments of other nature (for example barbecues covered by EN 498). This standard does not cover regulators that shall be used with those appliances and covered by EN 16129.
Document History