NEN-EN 50225
Code of practice for the safe use of fully enclosed oil-filled electrical equipment which may be contaminated with PCBs (EN 50225:1996)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Applicable to equipment which is designed to be filled with oil but which may have become contaminated with PCBs. Is applicable to equipment which contains more than five litres of insulating and/or cooling liquid.
Document History
NEN-EN 50225
May 1, 1999
Code of practice for the safe use of fully enclosed oil-filled electrical equipment which may be contaminated with PCBs (EN 50225:1996)
Applicable to equipment which is designed to be filled with oil but which may have become contaminated with PCBs. Is applicable to equipment which contains more than five litres of insulating and/or...
May 1, 1999
Code of practice for the safe use of fully enclosed oil-filled electrical equipment which may be contaminated with PCBs (EN 50225:1996)
Applicable to equipment which is designed to be filled with oil but which may have become contaminated with PCBs. Is applicable to equipment which contains more than five litres of insulating and/or...