NEN-EN 50306-4

Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 4: Multicore and multipair cables standard wall sheathed

inactive
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 30
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

Specifies requirements, constructions and dimensions of, multicore and multipair cables rated 300 V to earth, of the following types:-unscreened, sheathed for either exposed or protected wiring (0,5 mm 2 to 2.5 mm 2 , number of cores from 2 to 48);-screened, sheathed for either exposed or protected wiring (0,5 mm 2 to 2.5 mm 2 , number of cores from 2 to 8);-screened, sheathed for either exposed or protected wiring (0,5 mm 2 to 1.5 mm 2 , number of pairs of cores from 2 to 7).

Document History

March 1, 2020
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 4: Multicore and multipair screened or not screened sheathed cables
This document specifies requirements for, and constructions and dimensions of, multicore and multipair cables rated voltage U0/U: 300/500 V, of the following types: — unscreened, sheathed for either...
NEN-EN 50306-4
December 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 4: Multicore and multipair cables standard wall sheathed
Specifies requirements, constructions and dimensions of, multicore and multipair cables rated 300 V to earth, of the following types:-unscreened, sheathed for either exposed or protected wiring (0,5...
November 1, 2001
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 4: Multicore and multipair cables standard wall sheathed
Specifies requirements, constructions and dimensions of, multicore and multipair cables rated 300 V to earth, of the following types:-unscreened, sheathed for either exposed or protected wiring (0,5...
Advertisement