NEN-EN 50090-3-3

Home and Building Electronic Systems (HBES) - Part 3-3: Aspects of application - HBES Interworking model and common HBES data types

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 75
ICS Code (Automatic controls for household use): 97.120
scope:

This European Standard gives general guidelines and recommendations to ensure interworking between HBES devices made by different manufacturers. It also contains design guidelines for the design of Functional Blocks and new datapoint types, the building blocks of HBES interworking. In this way, the standard can be used as a basis to design application specifications relative to an Application Domain. If designed and supported by a large group of manufacturers, such application specifications will ensure to end customers a high degree of interoperability between products based on the HBES Communication System of different manufacturers. This European Standard is used as a product family standard. It is not intended to be used as a stand-alone standard.

Document History

NEN-EN 50090-3-3
July 1, 2009
Home and Building Electronic Systems (HBES) - Part 3-3: Aspects of application - HBES Interworking model and common HBES data types
This European Standard gives general guidelines and recommendations to ensure interworking between HBES devices made by different manufacturers. It also contains design guidelines for the design of...
Advertisement