NEN-EN 50379-1

Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 1: General requirements and test methods

inactive
Organization: NEN
Publication Date: 1 March 2002
Status: inactive
Page Count: 34
ICS Code (Stationary source emissions): 13.040.40
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard covers apparatus for measuring gas concentrations and other combustion parameters, as used in the installation and maintenance of heating appliances. Such apparatus may be used for testing the performance of appliances for different types of fuels, either by the installer, maintenance engineer or inspector. The apparatus may consist of different functional modules, which may be tested separately for complying with this standard and will be combined in different ways according to the different applications. The apparatus shall comply with requirements as specified in EN 50379-2 and/or EN 50379-3. This European Standard specifies general requirements for the construction, testing and performance of portable spot reading apparatus designed to give an assessment of specific combustion flue gas parameters, such as concentration of gaseous compounds, temperature and/or pressure, to check the combustion performance of heating appliances for domestic residential and commercial applications, using commercially available fuels. This standard excludes apparatus for - continuous emission, safety monitoring and control, and - use in vessels with an international load line.

Document History

May 1, 2012
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 1: General requirements and test methods
This European Standard covers apparatus for measuring gas concentrations and other combustion parameters, as used in the installation and maintenance of heating appliances. Such apparatus may be used...
February 1, 2011
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 1: General requirements and test methods
This European Standard covers apparatus for measuring gas concentrations and other combustion parameters, as used in the installation and maintenance of heating appliances. Such apparatus may be used...
August 1, 2004
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 1: General requirements and test methods
This European Standard covers apparatus for measuring gas concentrations and other combustion parameters, as used in the installation and maintenance of heating appliances. Such apparatus may be used...
NEN-EN 50379-1
March 1, 2002
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 1: General requirements and test methods
This European Standard covers apparatus for measuring gas concentrations and other combustion parameters, as used in the installation and maintenance of heating appliances. Such apparatus may be used...
Advertisement