NEN-EN 523

Steel strip sheaths for prestressing tendons - Terminology, requirements, quality control

active, Most Current
Organization: NEN
Publication Date: 1 September 2003
Status: active
Page Count: 21
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Concrete structures): 91.080.40
ICS Code (Metallurgy (Vocabularies)): 01.040.77
scope:

This European Standard is applicable to uncoated cylindrical steel sheaths with a corrugated profile and with a nominal internal diameter of up to 130 mm and their connectors (couplers) which are assembled to form ducts for prestressing tendonds in post-tensioned prestressed concrete elements. It is only applicable to sheaths and connectors made of interlocked or welded steel strip.

Document History

NEN-EN 523
September 1, 2003
Steel strip sheaths for prestressing tendons - Terminology, requirements, quality control
This European Standard is applicable to uncoated cylindrical steel sheaths with a corrugated profile and with a nominal internal diameter of up to 130 mm and their connectors (couplers) which are...
August 1, 2002
Steel strip sheaths for prestressing tendons - Terminology, requirements, quality control
This European Standard is applicable to uncoated cylindrical steel sheaths with a corrugated profile and with a nominal internal diameter of up to 130 mm and their connectors (couplers) which are...
April 1, 1997
Steel strip sheaths for prestressing tendons - Terminology, requirements, quality control
Is applicable to uncoated cylindrical steel sheaths with a corrugated profile and with a nominal internal diameter of up to 130 mm and their connectors (couplers) which are assembled to form ducts...
August 1, 1991
Steel strip sheaths for prestressing tendons - Terminology, requirements, quality control
Is applicable to uncoated cylindrical steel sheaths with a corrugated profile and with a nominal internal diameter of up to 130 mm and their connectors (couplers) which are assembled to form ducts...

References

Advertisement