NEN-EN 50216-8/A1

Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 5
ICS Code (Transformers. Reactors): 29.180
ICS Code (Gate valves): 23.060.30

Document History

NEN-EN 50216-8/A1
November 1, 2006
Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits
A description is not available for this item.
October 1, 2005
Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits
This standard covers the butterfly valves used on the pipelines, in which the insulating liquid of power transformers or reactors flows, in order to allow the replacement of components, without...
April 1, 2004
Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits
This standard covers the butterfly valves used on the pipelines, in which the insulating liquid of power transformers or reactors flows, in order to allow the replacement of components, without...
Advertisement