NEN-EN 558+A1

Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves

inactive
Organization: NEN
Publication Date: 1 January 2012
Status: inactive
Page Count: 34
ICS Code (Globe valves): 23.060.10
scope:

This European Standard specifies the face-to-face (FTF) and centre-to-face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This standard covers valves with the following PN, Class and DN values: - PN 2,5; PN 6; PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; PN 250; PN 320; PN 400; PN 500 - Class 125; Class 150; Class 250; Class 300; Class 600; Class 900; Class 1 500; Class 2 500. - DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 750; DN 800; DN 900; DN 1 000; DN 1 200; DN 1 400; DN 1 600; DN 1 800; DN 2 000. The face-to-face dimensions of flanged automatic steam traps are specified in EN 26554. For valves in other shell materials than metal the same FTF and CTF dimensions may be used.

Document History

March 1, 2022
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
This document specifies the “face-to-face” (FTF) and “centre-to-face” (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This document covers valves with the...
October 1, 2020
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
This document specifies the “face-to-face” (FTF) and “centre-to-face” (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This document covers valves with the...
February 1, 2017
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
NEN-EN 558 specifies the “face-to-face” (FTF) and “centre-to-face” (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This European Standard covers valves with...
July 1, 2015
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
NEN-EN 558 specifies the “face-to-face” (FTF) and “centre-to-face” (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This European Standard covers valves with...
NEN-EN 558+A1
January 1, 2012
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
This European Standard specifies the face-to-face (FTF) and centre-to-face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This standard covers valves with the...
August 1, 2011
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
A description is not available for this item.
September 1, 2010
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
A description is not available for this item.
February 1, 2008
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
This European Standard specifies the face-to-face (FTF) and centre-to-face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This standard covers valves with the...
April 1, 2005
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and class designated valves
This European Standard specifies the face-to-face (FTF) and centre-to-face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This standard covers valves with the...

References

Advertisement