NEN-EN 640
Reinforced concrete pressure pipes and distributed reinforcement concrete pressure pipes (non-cylinder type), including joints and fittings
| Organization: | NEN |
| Publication Date: | 1 December 1994 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This standard covers the requirements and manufacture of circumferentially reinforced concrete pressure pipe , without steel cylinder and not circumferentially prestressed, with steel reinforcement (RCP) or a homogeneously distributed reinforcement composed of multiple layers of small diameter wires (DRP). Pipes shall have diameter ranging DN/ID 300 to DN/ID 4000. Larger size could be manufactured based on the concepts of this standard. This type of pipe is designed for the internal pressure, external loads, and bedding conditions designated by the purchaser. Maximum design pressure shall not exceed 500 kPa. The above limit shall be increased to 2000 kPa in case of distributed pipes (DRP).
Document History