NEN-EN 752

Drain and sewer systems outside buildings - Sewer system management

inactive
Organization: NEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 94
ICS Code (External sewage systems): 93.030
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

NEN-EN 752 specifies the objectives for drain and sewer systems outside buildings. It specifies the functional requirements for achieving these objectives and the principles for strategic and policy activities relating to planning, design, installation, operation, maintenance and rehabilitation. It is applicable to drain and sewer systems from the point where wastewater leaves a building, roof drainage system, or paved area, to the point where it is discharged into a wastewater treatment plant or receiving water body. Drains and sewers below buildings are included provided that they do not form part of the drainage system for the building.

Document History

May 1, 2017
Drain and sewer systems outside buildings - Sewer system management
NEN-EN 752 specifies the objectives for drain and sewer systems outside buildings. It specifies the functional requirements for achieving these objectives and the principles for strategic and policy...
NEN-EN 752
October 1, 2015
Drain and sewer systems outside buildings - Sewer system management
NEN-EN 752 specifies the objectives for drain and sewer systems outside buildings. It specifies the functional requirements for achieving these objectives and the principles for strategic and policy...
October 1, 2008
Drain and sewer systems outside buildings
This European Standard sets out the objectives for drain and sewer systems outside buildings. It specifies the functional requirements for achieving these objectives and the principles for strategic...
October 1, 2008
Drain and sewer systems outside buildings
This European Standard sets out the objectives for drain and sewer systems outside buildings. It specifies the functional requirements for achieving these objectives and the principles for strategic...
September 1, 2005
Drain and sewer systems outside buildings
This European Standard sets out the objectives for drain and sewer systems outside buildings. It specifies the functional requirements for achieving these objectives and the principles for strategic...
Advertisement