NEN-EN-IEC 60137
Insulated bushings for alternating voltages above 1000 V
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 114 |
| ICS Code (Bushings): | 29.080.20 |
scope:
Specifies the characteristis and tests for insulated bushings intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating current systems, having highest voltage for equipment above 1000 V and power frequencies of 15 Hz up to and including in this standard apply also to reactor bushings.
Document History
November 1, 2017
Insulated bushings for alternating voltages above 1000 V
NEN-EN-IEC 60137 specifies the characteristics and tests for insulated bushings. This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus, machinery,...
November 1, 2008
Insulated bushings for alternating voltages above 1000 V
This International Standard specifies the characteristics and tests for insulated bushings. This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus,...
NEN-EN-IEC 60137
December 1, 2003
Insulated bushings for alternating voltages above 1000 V
Specifies the characteristis and tests for insulated bushings intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating current...