NEN-EN-IEC 60603-7-71
Connectors for electronic equipment - Part 7-71: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 1 000 MHz
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603- 7, and specifies electrical transmission requirements, including power sum alien (exogenous) crosstalk, for frequencies up to 1 000 MHz. These connectors are typically used as category 7A connectors in class FA cabling systems specified in ISO/IEC 11801. These connectors are intermateable and interoperable with other IEC 60603-7 series connectors as defined in Clause 2 of IEC 60603-7-1 and IEC 60603-7-7. These connectors are backward compatible with other IEC 60603-7 series connectors.
Document History