NEN-EN-IEC 60728-3

Cable networks for television signals, sound signals and interactive services - Part 3: Active wideband equipment for cable networks

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 76
ICS Code (Cabled distribution systems): 33.060.40
ICS Code (Television and radio broadcasting): 33.170
scope:

This part of IEC 60728 lays down the measuring methods, performance requirements and data publication requirements for active wideband equipment of cable networks for television signals, sound signals and interactive services. This standard - applies to all broadband amplifiers used in cable networks; - covers the frequency range 5 MHz to 3 000 MHz; - applies to one-way and two-way equipment; - lays down the basic methods of measurement of the operational characteristics of the active equipment in order to assess the performance of this equipment; - identifies the performance specifications to be published by the manufacturers; - states the minimum performance requirements of certain parameters. Amplifiers are divided into the following two quality levels: Grade 1: amplifiers typically intended to be cascaded; Grade 2: amplifiers for use typically within an apartment block, or within a single residence, to feed a few outlets. Practical experience has shown that these types meet most of the technical requirements necessary for supplying a minimum signal quality to the subscribers. This classification is not a requirement but is provided to users and manufacturers for information about minimum quality criteria of the material required to install networks of different sizes. The system operator has to select appropriate material to meet the minimum signal quality at the subscriber's outlet, and to optimise cost/performance, taking into account the size of the network and local circumstances. All requirements and published data are understood as guaranteed values within the specified frequency range and in well-matched conditions.

Document History

NEN-EN-IEC 60728-3
March 1, 2011
Cable networks for television signals, sound signals and interactive services - Part 3: Active wideband equipment for cable networks
This part of IEC 60728 lays down the measuring methods, performance requirements and data publication requirements for active wideband equipment of cable networks for television signals, sound...
June 1, 2006
Cable networks for television signals, sound signals and interactive services - Part 3: Active wideband equipment for coaxial cable networks
This part of IEC 60728 lays down the measuring methods, performance requirements and data publication requirements for active coaxial wideband distribution equipment of cable networks for television...
Advertisement