NEN-EN-IEC 60794-2-51

Optical fibre cables - Part 2-51: Indoor cables - Detail specification for simplex and duplex cables for use in cords for controlled environment

active, Most Current
Organization: NEN
Publication Date: 1 August 2014
Status: active
Page Count: 35
ICS Code (Fibres and cables): 33.180.10
scope:

NEN-EN-IEC 60794-2-51 is a detail specification. It gives detailed requirements for cables to be used in cords which are intended for use in a category C environment, according to IEC 61753-1. They are characterized with temperature range between -10 °C and +60 °C. The fibre requirements for this specification are defined in IEC 60793-2-10 for multimode fibres and IEC 60793-2-50 for single-mode fibres. Some deviation to family specification IEC 60794-2-50 requirements is allowed in certain clauses of this specification.

Document History

NEN-EN-IEC 60794-2-51
August 1, 2014
Optical fibre cables - Part 2-51: Indoor cables - Detail specification for simplex and duplex cables for use in cords for controlled environment
NEN-EN-IEC 60794-2-51 is a detail specification. It gives detailed requirements for cables to be used in cords which are intended for use in a category C environment, according to IEC 61753-1. They...
Advertisement