NEN-EN-IEC 60974-5

Arc welding equipment - Part 5: Wire feeders

inactive
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 33
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a stand-alone unit which may be connected to a separate welding power source or one where the welding power source and the wire feeder are housed in a single enclosure. The wire feeder may be suitable for manually or mechanically guided torches. This part of IEC 60974 is not applicable to spool-on torches that are covered by IEC 60974-7. This part of IEC 60974 is not applicable to wire feeders which are designed for use by laymen and are covered by IEC 60974-6.

Document History

August 1, 2013
Arc welding equipment - Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
NEN-EN-IEC 60974-5
March 1, 2008
Arc welding equipment - Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
April 1, 2002
Arc welding equipment - Part 5: Wire feeders
Specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a stand-alone unit which...
Advertisement