NEN-EN-IEC 60664-1
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 150 |
| ICS Code (Insulation systems): | 29.080.30 |
| ICS Code (Insulation): | 29.080 |
scope:
Deals with insulation coordination for equipment within low-voltage systems. It applies to equipment for use up to 2000 m above sea level having a rated voltage up to a.c. 1000 V with rated frequencies up to 3 kHz or a rated voltage up to d.c. 1500 V.
Document History
August 1, 2007
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
This part of IEC 60664 deals with insulation coordination for equipment within low-voltage systems. It applies to equipment for use up to 2 000 m above sea level having a rated voltage up to a.c. 1...
NEN-EN-IEC 60664-1
July 1, 2003
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
Deals with insulation coordination for equipment within low-voltage systems. It applies to equipment for use up to 2000 m above sea level having a rated voltage up to a.c. 1000 V with rated...