NEN-EN-IEC 60749-26

Semiconductor devices - Mechanical and climatic test methods - Part 26: Electrostatic discharge (ESD) sensitivity testing - Human body model (HBM)

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 44
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60749 establishes a standard procedure for testing and classifying semiconductor devices according to their susceptibility to damage or degradation by exposure to a defined human body model (HBM) electrostatic discharge (ESD). The objective is to provide reliable, repeatable HBM ESD test results so that accurate classifications can be performed. This test method is applicable to all semiconductor devices and is classified as destructive. ESD testing of semiconductor devices is selected from this test method, the machine model (MM) test method (see IEC 60749-27) or other ESD test methods in the IEC 60749 series. The HBM and MM test methods produce similar but not identical results; unless otherwise specified, this test method is the one selected.

Document History

June 1, 2014
Semiconductor devices - Mechanical and climatic test methods - Part 26: Electrostatic discharge (ESD) sensitivity testing - Human body model (HBM)
NEN-EN-IEC 60749-26 establishes the procedure for testing, evaluating, and classifying components and microcircuits according to their susceptibility (sensitivity) to damage or degradation by...
NEN-EN-IEC 60749-26
November 1, 2007
Semiconductor devices - Mechanical and climatic test methods - Part 26: Electrostatic discharge (ESD) sensitivity testing - Human body model (HBM)
This part of IEC 60749 establishes a standard procedure for testing and classifying semiconductor devices according to their susceptibility to damage or degradation by exposure to a defined human...
Advertisement