NEN-EN-IEC 61212-2
Insulating materials - Industrial rigid round laminated tubes and rods based on thermosetting resins for electrical purposes - Part 2: Methods of test
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This part of IEC 61212 describes methods of test for the materials defined in IEC 61212-1. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone. Safety warning: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.
Document History