NEN-EN-IEC 61360-1

Standard data element types with associated classification scheme - Part 1: Definitions - Principles and methods

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Electronic components in general): 31.020
scope:

NEN-EN-IEC 61360-1 specifies principles for the definition of the properties and associated attributes and explains the methods for representing verbally defined concepts with appropriate data constructs available from IEC 61360-2. It also specifies principles for establishing a hierarchy of classification from a collection of classes, each of which represents a technical concept in the electrotechnical domain or a domain related to electrotechnology. The use of this document facilitates the exchange of technical data through a defined structure for the information to be exchanged in a computer-sensible form. Each property to be exchanged has an unambiguously defined meaning and consistent naming, where relevant a defined value list, a prescribed format and defined units of measure for all quantitative values. There is also provision for: a) control of changes to definitions of the properties through version and revision numbers; b) inclusion of notes and remarks to clarify and help in the application of the definitions; c) indication of the sources of definitions and value lists; d) associated figures and formulae. Out of scope of this document are subjects concerning the information technology infrastructure such as: - security; - database locking mechanisms; - access rights management.

Document History

NEN-EN-IEC 61360-1
January 1, 2018
Standard data element types with associated classification scheme - Part 1: Definitions - Principles and methods
NEN-EN-IEC 61360-1 specifies principles for the definition of the properties and associated attributes and explains the methods for representing verbally defined concepts with appropriate data...
June 1, 2010
Standard data elements types with associated classification scheme for electric items - Part 1: Definitions - Principles and methods
This part of IEC 61360 provides a firm basis for the clear and unambiguous definition of characteristic properties (data element types) of all elements of electrotechnical systems from basic...
March 1, 2004
Standard data element types with associated classification scheme for electric components - Part 1: Definitions - Principles and methods
A description is not available for this item.
April 1, 2002
Standard data element types with associated classification scheme for electric components - Part 1: Definitions - Principles and methods
Provides a firm basis for the clear and unambiguous definition of characteristic properties (data element types) of all elementes of electrotechnical systems from basic components to subassemblies...

References

Advertisement