NEN-EN-IEC 61643-351

Components for low-voltage surge protective devices - Part 351: Performance requirements and test methods for telecommunications and signalling network surge isolation transformers (SIT)

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 67
ICS Code (Other equipment for telecommunication systems): 33.040.99
scope:

Surge isolation transformers (SITs) are used for signal transformer applications with signal levels up to 400 V peak to peak. SITs are transformers, with or without an internal-winding screen, with a rated impulse withstand voltage greater than the peak voltage of the expected common-mode surge environment. SITs are applicable to components for surge protection against indirect and direct effects of lightning or other transient overvoltage. SITs are used to mitigate the onward propagation of common-mode voltage surges. This part of IEC 61643 defines test circuits and test methods for determining and verifying the SIT surge parameters. Preferred performance values for key parameters are given. IEC 61643-351 does not cover SIT operation under differential-mode lightning surge conditions.

Document History

NEN-EN-IEC 61643-351
March 1, 2017
Components for low-voltage surge protective devices - Part 351: Performance requirements and test methods for telecommunications and signalling network surge isolation transformers (SIT)
Surge isolation transformers (SITs) are used for signal transformer applications with signal levels up to 400 V peak to peak. SITs are transformers, with or without an internal-winding screen, with a...

References

Advertisement