NEN-EN-IEC 61631
Test method for the mechanical strength of cores made of magnetic oxides
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
Specifies a test method for the mechanical strength of cores made of magnetic oxides. This test methods is suitable for most of the E-cores, ETD-cores and I-cores but other core types such as U-cores could be tested according to a derived method agreed by the parties concerned.
Document History
NEN-EN-IEC 61631
November 1, 2001
Test method for the mechanical strength of cores made of magnetic oxides
Specifies a test method for the mechanical strength of cores made of magnetic oxides. This test methods is suitable for most of the E-cores, ETD-cores and I-cores but other core types such as U-cores...