NEN-EN-IEC 61753-1-3

Fibre optic interconnecting devices and passive components - Performance standard - Part 1-3: General and guidance for single-mode fibre optic connector and cable assembly for industrial environment, Category I

active, Most Current
Organization: NEN
Publication Date: 1 August 2014
Status: active
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61753-1-3 defines the minimum initial performance, test and measurement requirements and severities which a connector or cable assembly with single-mode fibres needs to satisfy in order to be categorized as meeting IEC Category I (industrial environment). Category I is an additional environmental category to C, U, O and E already described in IEC 61753-1. Category I is based on the MICE Table described in ISO/IEC 24702. The performance tests evaluate the product for two basic acceptance criteria: mechanical integrity and optical transmission requirements, by simulating the effects of exposure to the environment in which it will be installed, simulating installation and intervention conditions, and evaluating specified features of the product. The defined performance test procedures simulate the situation in a mated condition under use in an industrial environment. It is not the intention to simulate the situation: when being mated or demated; during the assembling of the connector; during transportation and storage of the connector. Reliability tests for life time expectations are not covered by this standard.

Document History

NEN-EN-IEC 61753-1-3
August 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 1-3: General and guidance for single-mode fibre optic connector and cable assembly for industrial environment, Category I
NEN-EN-IEC 61753-1-3 defines the minimum initial performance, test and measurement requirements and severities which a connector or cable assembly with single-mode fibres needs to satisfy in order to...

References

Advertisement