NEN-EN-IEC 61800-4
Adjustable speed electrical power drive systems - Part 4: General requirements - Rating specifications for a.c. power drive systems above 1 000 V a.c. and not exceeding 35 kV
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | active |
| Page Count: | 238 |
| ICS Code (Motors): | 29.160.30 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
Applies to adjustable speed a.c. drive systems that include power conversion, control equipment and a motor. Excludes are traction for railway applications and electrical vehicle drives.
Document History
NEN-EN-IEC 61800-4
March 1, 2003
Adjustable speed electrical power drive systems - Part 4: General requirements - Rating specifications for a.c. power drive systems above 1 000 V a.c. and not exceeding 35 kV
Applies to adjustable speed a.c. drive systems that include power conversion, control equipment and a motor. Excludes are traction for railway applications and electrical vehicle drives.