NEN-EN-IEC 61788-2

Superconductivity - Part 2: Critical current measurement - DC critical current of Nb₃Sn composite superconductors

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 72
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

Covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin diffusion process and have a copper/non-copper ratio larger than 0,2.

Document History

January 1, 2007
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb₃Sn composite superconductors
This part of IEC 61788 covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin...
NEN-EN-IEC 61788-2
September 1, 1999
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb₃Sn composite superconductors
Covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin diffusion process and...
Advertisement