NEN-EN-IEC 62329-3-102

Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 102: Heat-shrinkable elastomeric moulded shapes, semi-rigid, material requirements and system performance

active, Most Current
Organization: NEN
Publication Date: 1 October 2010
Status: active
Page Count: 22
ICS Code (Insulating materials in general): 29.035.01
scope:

This sheet of IEC 62329-3 gives the requirements for heat-shrinkable elastomeric moulded shape, semi-rigid material requirements and system performance. Experience of product performance indicates that this moulded shape material is suitable for inclusion in systems for operation in the following temperature ranges: -75 °C to + 120 °C. The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for options. A guide to adhesive compatibility is given in Annex A. These moulded shapes are normally supplied in the styles and dimensions given in IEC 62329-3- 100. The colour is normally Black. Styles and dimensions other than those specifically listed in IEC 62329-3-100 may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Table 1 with the exception of dimensions. Materials that conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

NEN-EN-IEC 62329-3-102
October 1, 2010
Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 102: Heat-shrinkable elastomeric moulded shapes, semi-rigid, material requirements and system performance
This sheet of IEC 62329-3 gives the requirements for heat-shrinkable elastomeric moulded shape, semi-rigid material requirements and system performance. Experience of product performance indicates...
Advertisement