NEN-EN-IEC 62326-1

Printed boards - Part 1: Generic specification

active, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: active
Page Count: 118
ICS Code (Printed circuits and boards): 31.180
scope:

Defines capacbility approval (CA) procedures for printed boards. When IECQ recognition is required, the capability approval procedures of IEC 001002 should be used. In addition, a technology approval (TA) schedule may also be provided as an alternative for manufacturers employing a system of process control for establishing product conformity.

Document History

NEN-EN-IEC 62326-1
September 1, 2002
Printed boards - Part 1: Generic specification
Defines capacbility approval (CA) procedures for printed boards. When IECQ recognition is required, the capability approval procedures of IEC 001002 should be used. In addition, a technology approval...

References

Advertisement