NEN-EN-IEC 62431

Reflectivity of electromagnetic wave absorbers in millimetre wave frequency - Measurement methods

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 68
ICS Code (Conduits for electrical purposes): 29.120.10
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Metrology and measurement in general): 17.020
scope:

This International Standard specifies the measurement methods for the reflectivity of electromagnetic wave absorbers (EMA) for the normal incident, oblique incident and each polarized wave in the millimetre-wave range. In addition, these methods are also equally effective for the reflectivity measurement of other materials: - measurement frequency range: 30 GHz to 300 GHz; - reflectivity: 0 dB to -50 dB; - incident angle: 0° to 80°.

Document History

NEN-EN-IEC 62431
January 1, 2009
Reflectivity of electromagnetic wave absorbers in millimetre wave frequency - Measurement methods
This International Standard specifies the measurement methods for the reflectivity of electromagnetic wave absorbers (EMA) for the normal incident, oblique incident and each polarized wave in the...

References

Advertisement