NEN-EN-IEC 61754-7

Fibre optic connector interfaces - Part 7: Type MO connector family

inactive
Organization: NEN
Publication Date: 1 February 2002
Status: inactive
Page Count: 4
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Defines the fibre optic connector interface dimensions for the type MPO connector family which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm * 2,5 mm which utilizes two pins of 0,7 mm as its alignment. It is applicable to multiple fibres when arranged between two pin-positioning holes in the ferrule.

Document History

July 1, 2008
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7: Type MPO connector family
This part of IEC 61754 defines the standard interface dimensions for type MPO family of connectors.
March 1, 2005
Fibre optic connector interfaces - Part 7: Type MPO connector family
This part of IEC 61754 defines the standard interface dimensions for type MPO family of connectors.
NEN-EN-IEC 61754-7
February 1, 2002
Fibre optic connector interfaces - Part 7: Type MO connector family
Defines the fibre optic connector interface dimensions for the type MPO connector family which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm * 2,5 mm which...
February 1, 2002
Fibre optic connector interfaces - Part 7: Type MO connector family
A description is not available for this item.
February 1, 2002
Fibre optic connector interfaces - Part 7: Type MO connector family
A description is not available for this item.

References

Advertisement