NEN-EN-IEC 61858-1

Electrical insulation systems - Thermal evaluation of modifications to an established electrical insulation system (EIS) - Part 1: Wire-wound winding EIS

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 76
ICS Code (Insulation systems): 29.080.30
scope:

NEN-EN-IEC 61858-1 lists the required test procedures for qualification of modifications of an established electrical insulation system (EIS) with respect to its thermal classification. This standard is applicable to EIS used in wire-wound winding electrotechnical devices. The test procedures are comparative in that the performance of a candidate EIS is compared to that of a reference EIS, which has proven service experience in accordance with IEC 60505 or has been evaluated by one of the procedures given in the IEC 61857 series.

Document History

NEN-EN-IEC 61858-1
May 1, 2014
Electrical insulation systems - Thermal evaluation of modifications to an established electrical insulation system (EIS) - Part 1: Wire-wound winding EIS
NEN-EN-IEC 61858-1 lists the required test procedures for qualification of modifications of an established electrical insulation system (EIS) with respect to its thermal classification. This standard...

References

Advertisement