NEN-EN-ISO 105-B05

Textiles - Tests for colour fastness - Part B05: Detection and assessment of photochromism

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

A specimen of the textile (coloured textiles which change in colour on exposure to light but which virtually return to their original shade when stored in the dark) is exposed to light of high intensity for a time much shorter than that necessary to cause a permanent change. The change in colour of the specimen is assessed immediately after exposure, using the grey scale. The specimen is then stored in the dark and assessed again.

Document History

NEN-EN-ISO 105-B05
December 1, 1995
Textiles - Tests for colour fastness - Part B05: Detection and assessment of photochromism
A specimen of the textile (coloured textiles which change in colour on exposure to light but which virtually return to their original shade when stored in the dark) is exposed to light of high...
Advertisement