NEN-EN-ISO 10211-2

Thermal bridges in building construction - Calculation of heat flows and surface temperatures - Part 2: Linear thermal bridges

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 28
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

Gives the specifications for a two-dimensional geometrical model of a linear thermal bridge for the numerical calculation of: - the linear thermal transmittance of the linear thermal bridge; - the lower limit of the minimum surface temperatures. These specifications include the geometrical boundaries and subdivisions of the model, the thermal boundary conditions and the thermal values and relationships to be used.

Document History

NEN-EN-ISO 10211-2
April 1, 2001
Thermal bridges in building construction - Calculation of heat flows and surface temperatures - Part 2: Linear thermal bridges
Gives the specifications for a two-dimensional geometrical model of a linear thermal bridge for the numerical calculation of: - the linear thermal transmittance of the linear thermal bridge; - the...
November 1, 1995
Thermal bridges in building construction - Heat flows and surface temperatures - Part 2: Calculation of linear thermal bridges
Gives the specifications for a two-dimensional geometrical model of a linear thermal bridge for the numerical calculation of: - the linear thermal transmittance of the linear thermal bridge; - the...

References

Advertisement