NEN-EN-IEC 62052-11/A1
Electricity metering equipment (AC) - General requirements, tests and test conditions - Part 11: Metering equipment
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
June 1, 2022
Electricity metering equipment - General requirements, tests and test conditions - Part 11: Metering equipment
A description is not available for this item.
April 1, 2021
Electricity metering equipment - General requirements, tests and test conditions - Part 11: Metering equipment
This part of IEC 62052 specifies requirements and associated tests, with their appropriate conditions for type testing of AC and DC electricity meters. This document details functional, mechanical,...
May 1, 2018
Electricity metering equipment (AC) - General requirements, tests and test conditions - Part 11: Metering equipment
A description is not available for this item.
NEN-EN-IEC 62052-11/A1
April 1, 2017
Electricity metering equipment (AC) - General requirements, tests and test conditions - Part 11: Metering equipment
A description is not available for this item.
May 1, 2003
Electricity metering equipment (AC) - General requirements, tests and test conditions - Part 11: Metering equipment
Covers type tests for electricity metering equipment for indoor and outdoor application and to newly manufactured equipment designed to measure the electric energy on 50 Hz or 60 Hz networks, with a...