NEN-EN-ISO 10927

Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDITOF-MS)

inactive
Organization: NEN
Publication Date: 1 June 2009
Status: inactive
Page Count: 23
ICS Code (Plastics in general): 83.080.01
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

This International Standard specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g·mol-1 to 20 000 g·mol-1 by matrixassisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS). The average molecular masses and molecular mass distributions are calculated from a calibration curve constructed using synthetic-polymer and/or biopolymer standards. This method is therefore classified as a relative method. The method is not applicable to polyolefins or to polymers with a polydispersity >1,2.

Document History

April 1, 2011
Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS)
This International Standard specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g·mol-1 to 20 000 g·mol-1...
NEN-EN-ISO 10927
June 1, 2009
Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDITOF-MS)
This International Standard specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g·mol-1 to 20 000 g·mol-1...
Advertisement