NEN-EN-ISO 11855-3

Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 3: Design and dimensioning

inactive
Organization: NEN
Publication Date: 1 August 2015
Status: inactive
Page Count: 29
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN-ISO 11855-3 establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems. The ISO 11855 series is applicable to water based embedded surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall, floor or ceiling construction without any open air gaps. It does not apply to panel systems with open air gaps which are not integrated into the building structure. The ISO 11855 series applies also, as appropriate, to the use of fluids other than water as a heating or cooling medium. The ISO 11855 series is not applicable for testing of systems. The methods do not apply to heated or chilled ceiling panels or beams.

Document History

September 1, 2021
Building environment design - Embedded radiant heating and cooling systems - Part 3: Design and dimensioning
This document establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems.
NEN-EN-ISO 11855-3
August 1, 2015
Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 3: Design and dimensioning
NEN-EN-ISO 11855-3 establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems. The ISO 11855 series is applicable to...

References

Advertisement