NEN-EN-ISO 13262

Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 16
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

NEN-EN-ISO 13262 specifies a method for determining the tensile strength of a seam in a spirallyformed thermoplastics pipe. It is applicable to all such thermoplastics pipes, regardless of their intended use

Document History

NEN-EN-ISO 13262
October 1, 2017
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam
NEN-EN-ISO 13262 specifies a method for determining the tensile strength of a seam in a spirallyformed thermoplastics pipe. It is applicable to all such thermoplastics pipes, regardless of their...
Advertisement