NEN-EN-ISO 14520-15

Gaseous fire-extinguishing systems - Physical properties and system design - Part 15: IG-541 extinguishant

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1998
Status: inactive
Page Count: 12
ICS Code (Fire-fighting): 13.220.10
scope:

Contains the specific requirements for gaseous fire fighting systems, with respect to IG-541 extinguishant and includes details on its physical properties, specification, usage and safety aspects. Covers only systems operating at pressures of 150 and 200 bar. This does not preclude the use of other systems although design data for other pressures and propellants is not available at this time.

Document History

NEN-EN-ISO 14520-15
June 1, 1998
Gaseous fire-extinguishing systems - Physical properties and system design - Part 15: IG-541 extinguishant
Contains the specific requirements for gaseous fire fighting systems, with respect to IG-541 extinguishant and includes details on its physical properties, specification, usage and safety aspects....
Advertisement